G900P15T

Quick Quote
Part No G900P15T
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-150V,-60A, TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -150V
Current(ID) -60A
RDS(on) RD(max)<80mΩ@-10V
VTH VTH-1V~-4V
Package TO-220
Win Source Part Number 1477243-G900P15T
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 50V 130MA SOT323
Lowest to $0.0570
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Alpha & Omega Semiconductor Inc.
MOSFET P-CH 20V 3A SOT23-3
Lowest to $0.0880
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
Diodes Incorporated
MOSFET P-CH DFN-3
Need more? Email Us
Vishay
MOSFET N-CH 500V 38A SOT-227
Need more? Email Us
Texas Instruments
MOSFET N-CH 25V 100A 8VSON
Lowest to $0.7160
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
55+ $0.9370 $51.5350
135+ $0.7690 $103.8150
205+ $0.7450 $152.7250
280+ $0.7210 $201.8800
360+ $0.6970 $250.9200
480+ $0.6250 $300.0000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 55 pcs
Order Increment : 50 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention