G400P06S

Quick Quote
Part No G400P06S
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,-60V,-6A, SOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -60V
Current(ID) -6A
RDS(on) RD(max)<40mΩ@-10V
VTH VTH-2.0V~-3.0V
Package SOP-8
Win Source Part Number 1477125-G400P06S
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Infineon Technologies
MOSFET N-CH 100V 17A DPAK
Lowest to $0.8130
Infineon Technologies
AUIRFS4310 - 75V-100V N-CHANNEL
Lowest to $1.1650
Infineon Technologies
MOSFET N-CH 600V 2.6A SOT223 / N-Channel 600 V 2.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3
Lowest to $0.2270
Infineon Technologies
PFET, 8.7A I(D), 100V, 0.19OHM,
Lowest to $0.2910
ON Semiconductor
MOSFET N-CH 100V 10.5A/54A 5DFN / N-Channel 100 V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Need more? Email Us
Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910
Diodes Incorporated
DIODE
Lowest to $0.0570

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
205+ $0.2490 $51.0450
495+ $0.2040 $100.9800
760+ $0.1980 $150.4800
1,045+ $0.1920 $200.6400
1,355+ $0.1850 $250.6750
1,810+ $0.1660 $300.4600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 205 pcs
Order Increment : 4000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention