G080P06T

Quick Quote
Part No G080P06T
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,-60V,-195A, TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -60V
Current(ID) -195A
RDS(on) RD(max)<7.5mΩ@-10V
VTH VTH-2V~-4V
Package TO-220
Win Source Part Number 1477147-G080P06T
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810
Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Infineon Technologies
MOSFET N-CH 75V 100A TO262
Lowest to $0.4950
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270
Infineon Technologies
MOSFET N-CH 55V 1.5A SOT-223
Lowest to $0.2330
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
35+ $1.6500 $57.7500
75+ $1.3540 $101.5500
115+ $1.3110 $150.7650
160+ $1.2690 $203.0400
205+ $1.2270 $251.5350
275+ $1.1000 $302.5000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 327 pieces
MOQ: 35 pcs
Order Increment : 50 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention