G75P04FI

Quick Quote
Part No G75P04FI
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-40V,-60A,TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -40V
Current(ID) -60A
RDS(on) RD(max)<7mΩ@-10V
VTH VTH-1.0V~-2.5V
Package TO-220F
Win Source Part Number 1477239-G75P04FI
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
Infineon Technologies
AUIRF1010 - 55V-60V N-CHANNEL AU
Lowest to $6.7910
Texas Instruments
MOSFET N-CH 25V 100A 8VSON
Lowest to $0.7160
Infineon Technologies
IPP65R190 - 650V AND 700V COOLMO
Lowest to $1.3590
Infineon Technologies
MOSFET N-CH 600V 2.6A SOT223 / N-Channel 600 V 2.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3
Lowest to $0.2270
Icemos Technology
Superjunction MOSFET
Need more? Email Us
Renesas Electronics America
SMALL SIGNAL FET / RF Mosfet
Lowest to $0.0950
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention