G180C06Y

Quick Quote
Part No G180C06Y
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N+P CH 60V/-60V 50A/-60A TO-252-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1477410-G180C06Y
Package TO-252-4
VTH VTH1.0V~-2.0V
RDS(on) RD(max)<14mΩ@10V
Current(ID) 50A/-60A
Voltage(VDS) 60V/-60V
N/P Channel N+P CH
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Infineon Technologies
MOSFET N-CH 600V 2.6A SOT223 / N-Channel 600 V 2.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3
Lowest to $0.2270
Diodes Incorporated
DIODE
Lowest to $0.0570
Diodes Incorporated
MOSFET P-CH 50V 130MA SOT323
Lowest to $0.0570
Infineon Technologies
MOSFET N-CH 40V 160A D2PAK
Lowest to $1.5530
Texas Instruments
MOSFET N-CH 25V 100A 8VSON
Lowest to $0.7160
Infineon Technologies
MOSFET N-CH 100V 17A DPAK
Lowest to $0.8130
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us
Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
90+ $0.5710 $51.3900
215+ $0.4690 $100.8350
335+ $0.4540 $152.0900
455+ $0.4400 $200.2000
590+ $0.4250 $250.7500
790+ $0.3810 $300.9900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 90 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention