G20P10KE

Quick Quote
Part No G20P10KE
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,-100V,-20A, TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -100V
Current(ID) -20A
RDS(on) RD(max)<116mΩ@-10V
VTH VTH-1.0V~-3.0V
Package TO-252
Win Source Part Number 1477209-G20P10KE
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Icemos Technology
Superjunction MOSFET
Need more? Email Us
ON Semiconductor
MOSFET N-CH 100V 10.5A/54A 5DFN / N-Channel 100 V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
MOSFET P-CH 20V 3A SOT23-3
Lowest to $0.0880
Infineon Technologies
IPP65R190 - 650V AND 700V COOLMO
Lowest to $1.3590
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us
Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810
Diodes Incorporated
DIODE
Lowest to $0.0570
Texas Instruments
MOSFET N-CH 25V 100A 8VSON
Lowest to $0.7160

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
60+ $0.9050 $54.3000
135+ $0.7420 $100.1700
210+ $0.7190 $150.9900
290+ $0.6960 $201.8400
375+ $0.6730 $252.3750
500+ $0.6030 $301.5000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 4,936 pieces
In Stock: 2,468 pieces Factory Stock: 2,468 pieces
MOQ: 60 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention