GT52N10T

Quick Quote
Part No GT52N10T
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH,100V,80A,TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1477342-GT52N10T
Package TO-220
VTH VTH1.0V~2.5V
RDS(on) RD(max)<9mΩ@10V
Current(ID) 80A
Voltage(VDS) 100V
N/P Channel N-CH
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
Infineon Technologies
MOSFET N-CH 150V 33A DPAK
Lowest to $2.8270
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
ON Semiconductor
MOSFET N-CH 100V 10.5A/54A 5DFN / N-Channel 100 V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 50V 130MA SOT323
Lowest to $0.0570
Alpha & Omega Semiconductor Inc.
MOSFET P-CH 20V 3A SOT23-3
Lowest to $0.0880
Diodes Incorporated
MOSFET P-CH DFN-3
Need more? Email Us
Infineon Technologies
MOSFET N-CH 55V 1.5A SOT-223
Lowest to $0.2330

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
50+ $1.0300 $51.5000
120+ $0.8450 $101.4000
185+ $0.8190 $151.5150
255+ $0.7920 $201.9600
330+ $0.7660 $252.7800
440+ $0.6870 $302.2800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 50 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention