G050N03S

Quick Quote
Part No G050N03S
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH,30V,18A,,SOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel N-CH
Voltage(VDS) 30V
Current(ID) 18A
RDS(on) RD(max)<5mΩ@10V
VTH VTH1.1V~2.4V
Package SOP-8
Win Source Part Number 1477315-G050N03S
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 55V 1.5A SOT-223
Lowest to $0.2330
Diodes Incorporated
DIODE
Lowest to $0.0570
Infineon Technologies
MOSFET N-CH 40V 160A D2PAK
Lowest to $1.5530
Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910
Infineon Technologies
MOSFET N-CH 150V 33A DPAK
Lowest to $2.8270
Renesas Electronics America
SMALL SIGNAL FET / RF Mosfet
Lowest to $0.0950
ON Semiconductor
MOSFET N-CH 100V 10.5A/54A 5DFN / N-Channel 100 V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 50V 130MA SOT323
Lowest to $0.0570

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
345+ $0.1470 $50.7150
830+ $0.1210 $100.4300
1,285+ $0.1170 $150.3450
1,770+ $0.1130 $200.0100
2,275+ $0.1100 $250.2500
3,065+ $0.0980 $300.3700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 345 pcs
Order Increment : 4000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention