G080P06M

Quick Quote
Part No G080P06M
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,60V,195A,TO-263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) 60V
Current(ID) 195A
RDS(on) RD(max)<7.5mΩ@10V
VTH VTH2.0V~2.4V~4
Package TO-263
Win Source Part Number 1477146-G080P06M
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 55V 1.5A SOT-223
Lowest to $0.2330
Infineon Technologies
MOSFET N-CH 150V 33A DPAK
Lowest to $2.8270
IXYS
MOSFET N-CH 600V 18A PLUS-220SMD
Need more? Email Us
Icemos Technology
Superjunction MOSFET
Need more? Email Us
Infineon Technologies
AUIRF1010 - 55V-60V N-CHANNEL AU
Lowest to $6.7910
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
Infineon Technologies
MOSFET N-CH 600V 2.6A SOT223 / N-Channel 600 V 2.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3
Lowest to $0.2270
Texas Instruments
MOSFET N-CH 25V 100A 8VSON
Lowest to $0.7160
Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention