HMC931LP4E

Quick Quote
Part No HMC931LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER ANALOG 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307504-HMC931LP4E
Category RF and Wireless RF Misc ICs and Modules
Manufacturer Analog Devices Inc.
Packaging Strip
Part Status Obsolete
Function Phase Shifter
Frequency 8GHz ~ 12GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Operating Temperature (Min) - 40 C
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • Wide Bandwidth: 8.12 GHz
  • 410° Phase Shift
  • Low Insertion Loss: 3.5 dB
  • Low Phase Error: +12/-7 deg Typ.Single Positive Voltage Control
  • 24 Lead 4x4 mm QFN Package: 16 mm?

You May Also Be Interested in

Skyworks Solutions Inc.
IC RF TXRX FEM MOD 28MCM / RF IC Front End 850MHz, 900MHz, 1.8GHz, 1.9GHz 28-MCM (6x6)
Lowest to $0.5590
Skyworks Solutions Inc.
IC AMP LNA SP3T SWITCH 12QFN / RF IC LNA, Switch 802.11b/g/n 2.4GHz ~ 2.5GHz 12-QFN (2x2)
Lowest to $0.4080
CEL
MMIC PRESCALER 1GHZ 8-SSOP / RF IC Prescaler DBS 500MHz ~ 1GHz Divide by 2, 4, 8 8-SSOP
Need more? Email Us
Texas Instruments
IC IQ/IF TXRX DUAL-BAND 80HTQFP / RF IC IF Transceiver WiMax 140MHz ~ 160MHz, 280MHz ~ 330MHz 80-HTQFP (12x12)
Lowest to $37.9170
Diodes Incorporated
IC CTRLR DUAL POLAR SWITCH 8SOIC / RF IC Polarity Multiplexer LNB, DiSEqC? , STBs 8-SO
Need more? Email Us
Texas Instruments
IC PLL/VCO DUAL W/DWN CNV 48VQFN / RF IC Upconverter UHF 1.5GHz ~ 2.5GHz 48-VQFN (7x7)
Lowest to $22.5590
Microchip Technology
IC SYNTHESIZER FREQ RADIO 20SSOP / RF IC Frequency Synthesizer AM, FM 15MHz Up Converter 20-SSO
Lowest to $0.3880
Nisshinbo Micro Devices Inc.
IC FM-IF FOR KEYLSS ENTRY 20SSOP / RF IC FM IC for RKE RKE, Access Control 450MHz 20-SSOP
Lowest to $15.5230
Mini-Circuits
LIMITER 50 - 512 MHZ, 50 / RF IC Limiter General Purpose 50MHz ~ 512MHz
Lowest to $28.2610
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention