FLE-106-01-G-DV-K-TR

Quick Quote
Part No FLE-106-01-G-DV-K-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN RCPT 12POS 0.05 GOLD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307060-FLE-106-01-G-DV-K-TR
Category Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 12
Number of Positions Loaded All
Pitch - Mating 0.050" (1.27mm)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

12 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold

You May Also Be Interested in

Wurth Electronics Inc
CONN HEADER SMD 10POS 2.54MM
Lowest to $1.1310
Cinch Connectivity Solutions
CONN HEADER R/A 60POS
Lowest to $39.5660
Wurth Electronics Inc
CONN HEADER SMD 6POS 2.54MM
Lowest to $1.2820
Molex, LLC
CONN RCPT HSG 48POS 4ROW BRN
Need more? Email Us
TE Connectivity
BOX RECPT KIT
Lowest to $10.3330
Amphenol FCI
CONN RCPT 16POS 0.1 GOLD PCB
Need more? Email Us
TE Connectivity
CONN PLUG HSG 16POS 3.00MM
Lowest to $0.5710
Molex, LLC
CONN SOCKET 18-20AWG CRIMP TIN
Lowest to $0.0510
TE Connectivity
CONN RCPT HSG 6POS
Lowest to $2.4500
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention