GT110N06D3

Quick Quote
Part No GT110N06D3
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH,60V,35A,DFN3x3-8L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel N-CH
Voltage(VDS) 60V
Current(ID) 35A
RDS(on) RD(max)<11mΩ@10V
VTH VTH1.0V~2.4V
Package DFN3x3-8L
Win Source Part Number 1477276-GT110N06D3
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
MOSFET P-CH 20V 3A SOT23-3
Lowest to $0.0880
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Infineon Technologies
IPP65R190 - 650V AND 700V COOLMO
Lowest to $1.3590
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Infineon Technologies
MOSFET N-CH 600V 2.6A SOT223 / N-Channel 600 V 2.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3
Lowest to $0.2270
IXYS
MOSFET N-CH 600V 18A PLUS-220SMD
Need more? Email Us
Infineon Technologies
MOSFET N-CH 40V 160A D2PAK
Lowest to $1.5530
Infineon Technologies
AUIRFS4310 - 75V-100V N-CHANNEL
Lowest to $1.1650
Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
195+ $0.2610 $50.8950
470+ $0.2150 $101.0500
725+ $0.2080 $150.8000
1,000+ $0.2010 $201.0000
1,285+ $0.1950 $250.5750
1,725+ $0.1740 $300.1500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 195 pcs
Order Increment : 5000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention