TV50C180JB-G

Quick Quote
Part No TV50C180JB-G
Manufacturer Comchip Technology
Catalog TVS - Diodes
Description TVS DIODE 18VWM 29.2VC DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Category Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Packaging  Tape & Reel (TR)
Part Status Active
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V
Voltage - Breakdown (Min) 20V
Voltage - Clamping (Max) @ Ipp 29.2V
Power - Peak Pulse 3000W (3kW)
Current - Peak Pulse (10/1000µs) 172.95A
Power - Peak Pulse 3000W (3kW)
Applications General Purpose
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Win Source Part Number WS1307205-TV50C180JB-G
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

29.2V Clamp 172.95A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE 28VWM 45.4VC DO214AB
Need more? Email Us
STMicroelectronics
TVS DIODE 5VWM 13.4VC DO222-AA
Need more? Email Us
Wurth Electronics Inc
TVS DIODE 40VWM 64.5VC DO214AA
Need more? Email Us
Wurth Electronics Inc
TVS DIODE 58VWM 93.6VC DO214AA
Lowest to $0.3770
Comchip Technology
TVS DIODE 6VWM 10.3VC SMA
Need more? Email Us
Wurth Electronics Inc
TVS DIODE 40VWM 64.5VC DO214AA
Need more? Email Us
Comchip Technology
TVS DIODE 75VWM 121VC SMA
Need more? Email Us
Amazing
TVS DEVICE HIGH VOLTAGE 1-CH 8V
Lowest to $0.0730
Comchip Technology
TVS DIODE 15VWM 24.4VC SOD123
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess