TV04A5V0JB-G

Quick Quote
Part No TV04A5V0JB-G
Manufacturer Comchip Technology
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.2VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Category Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Part Status Active
Type Zener
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.46V
Voltage - Clamping (Max) @ Ipp 9.2V
Power - Peak Pulse 400W
Applications General Purpose
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Win Source Part Number WS1307164-TV04A5V0JB-G
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

9.2V Clamp 43.48A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

You May Also Be Interested in

Comchip Technology
TVS DIODE 26VWM 42.1VC DO214AB
Need more? Email Us
Diodes Incorporated
ASMCC SOT323 T&R 3K / Clamp Ipp Tvs Diode
Lowest to $1.0610
Comchip Technology
TVS DIODE 5VWM 9.2VC SOD123
Need more? Email Us
Wurth Electronics Inc
TVS DIODE 36VWM 58.1VC DO214AA
Need more? Email Us
STMicroelectronics
TVS DIODE 8.55VWM 18.6VC SMC
Lowest to $0.1190
Comchip Technology
TVS DIODE 20VWM 32.4VC DO214AA
Need more? Email Us
STMicroelectronics
TVS DIODE 5VWM 13.4VC DO222-AA
Need more? Email Us
Wurth Electronics Inc
TVS DIODE 40VWM 64.5VC DO214AA
Need more? Email Us
Wurth Electronics Inc
TVS DIODE 12VWM 19.9VC DO214AB
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
90+ $0.5830 $52.4700
210+ $0.4780 $100.3800
325+ $0.4630 $150.4750
450+ $0.4480 $201.6000
580+ $0.4330 $251.1400
775+ $0.3890 $301.4750
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention