TPSMD58A

Quick Quote
Part No TPSMD58A
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 58VWM 93.6VC DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306873-TPSMD58A
Category Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Mfr Littelfuse Inc.
Packaging Tape & Reel (TR)
Part Status Active
Type Zener
Voltage - Reverse Standoff (Typ) 58V
Voltage - Breakdown (Min) 64.4V
Voltage - Clamping (Max) @ Ipp 93.6V
Current - Peak Pulse (10/1000µs) 32.1A
Power - Peak Pulse 3000W (3kW)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • Hi reliability application and automotive grade AEC-Q101 qualified 
  • SMT for minimal boad footprint 
  • Low profile package 
  • Typical failure mode is short from over-specified voltage or current 
  • Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c 
  • IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) 
  • EFT protection of data lines in accordance with IEC 61000-4-4 
  • Built-in strain relief
  • VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient) 
  • Glass passivated chip junction
  • 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% 
  • Fast response time: typically less than 1.0ps from 0V to VBR min 
  • Excellent clamping capability 
  • Low incremental surge resistance 
  • Typical IR ≤ 2µA for VR > 10V 
  • High temperature soldering guaranteed: 260°C/10 seconds at terminals
  • UL Recognized compound meeting flammability rating V-0. 
  • Meet MSL level1, per J-STD-020, high temperature soldering guaranteed. 
  • Matte tin lead–free plated 
  • Halogen free and RoHS compliant 
  • Pb-free E3 means 2nd level interconnect is Pbfree and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE 40VWM 64.5VC DO214AA
Need more? Email Us
Amazing
TVS DEVICE HIGH VOLTAGE 1-CH 8V
Lowest to $0.0730
Comchip Technology
TVS DIODE 26VWM 42.1VC DO214AA
Need more? Email Us
Comchip Technology
TVS DIODE 36VWM 58.1VC DO214AB
Need more? Email Us
Comchip Technology
TVS DIODE 5VWM 9.2VC SOD123
Need more? Email Us
Wurth Electronics Inc
TVS DIODE 12VWM 19.9VC DO214AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 58VWM 93.6VC DO214AB
Lowest to $0.3070
Comchip Technology
TVS DIODE 18VWM 29.2VC DO214AB
Need more? Email Us
STMicroelectronics
TVS DIODE 8.55VWM 18.6VC SMC
Lowest to $0.1190

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
110+ $0.4610 $50.7100
265+ $0.3780 $100.1700
410+ $0.3660 $150.0600
565+ $0.3550 $200.5750
730+ $0.3430 $250.3900
980+ $0.3070 $300.8600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention