112847_LM2902N

Quick Quote
Part No 112847_LM2902N
Manufacturer ON Semiconductor
Catalog OEM Souring
Description On Semiconductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467358-112847_LM2902N
Manufacturer ON Semiconductor
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The item identified as 112847_LM2902N represents a model of quadruple operational amplifiers produced by onsemi/ON Semiconductor, featuring characteristics that make it adept for a wide range of applications in various sectors including automotive, industrial, and consumer electronics. Part of the ONSEMI / ON Semiconductor category, this device underscores operational flexibility and reliability in managing analog signals under diverse conditions. Its ability to operate effectively across a wide range of supply voltages, coupled with its tailored design for high stability and low-power consumption, mirrors ON Semiconductor's objective to empower electronic system designers with components that are both versatile and energy efficient. Moreover, the 112847_LM2902N has been engineered for optimized performance to support the stringent requirements of modern electronic systems, reflecting ON Semiconductor's commitment to delivering quality and innovative solutions in the semiconductor industry.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 256KB LQFP-48
Lowest to $10.3630
Fujitsu Electronics America, Inc.
MCU
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess