HUH721212AL4200

Part No HUH721212AL4200
Manufacturer Western Digital
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 12TB HDD 3.5" SAS Ultrastar DC HC520
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1472813-HUH721212AL4200
Manufacturer Western Digital

Description

Belonging to the impressive WD/HGST Ultrastar DC HC520 series, the HUH721212AL4200 HDD stands out with its massive 12TB storage capacity, catering to the high demands of data centers and professionals dealing with large volumes of data. This hard disk drive comes in a 3.5" form factor, integrated with a SAS interface that supports a swift 12Gb/s transfer rate, ensuring efficient data management and accessibility. It is specifically engineered for reliability, durability, and performance, meeting the rigorous standards required in enterprise-grade storage solutions. Ideal for those requiring extensive storage without compromising performance, the HUH721212AL4200 is a testament to WD/HGST's commitment to quality and innovation in the field of data storage.

You May Also Be Interested in

Micron Technology Inc.
IC SSD FLASH NAND SLC
Lowest to $7336.9760
Intel
3.84TB SSD 2.5" SATA D3-S4510 6Gb/s
Need more? Email Us
Intel
6.4TB SSD 2.5" U.2 DC-P4600 NVMe
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Western Digital
512GB SSD 2.5" SATA PC SA530 SED
Need more? Email Us
Intel
600GB SSD 2.5" SATA DC S3500 6Gb/s
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Solidigm
40GB SSD 2.5" SATA MLC (X25-V)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention