G350P02LLE

Quick Quote
Part No G350P02LLE
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH -20V -4.5A SOT-23-6L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -20V
Current(ID) -4.5A
RDS(on) RD(max)35mΩ@-4.5V
VTH VTH-0.3V~-1.0V
Package SOT-23-6L
Win Source Part Number 1477226-G350P02LLE
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us
Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Infineon Technologies
PFET, 8.7A I(D), 100V, 0.19OHM,
Lowest to $0.2910
Renesas Electronics America
SMALL SIGNAL FET / RF Mosfet
Lowest to $0.0950
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Diodes Incorporated
MOSFET P-CH 50V 130MA SOT323
Lowest to $0.0570

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
570+ $0.0880 $50.1600
1,390+ $0.0720 $100.0800
2,145+ $0.0700 $150.1500
2,945+ $0.0680 $200.2600
3,790+ $0.0660 $250.1400
5,085+ $0.0590 $300.0150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 570 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention