111141_MSM82C55A-2RS

Quick Quote
Part No 111141_MSM82C55A-2RS
Manufacturer OKI/Metcal
Catalog OEM Souring
Description Programmable Peripheral Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467312-111141_MSM82C55A-2RS
Manufacturer OKI/Metcal
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 111141_MSM82C55A-2RS is a part of OKI's electronic Component range, falling under the SubCategory of the OKI collection. This specific model is a Programmable Peripheral Interface designed to facilitate communication between a computer's CPU and its attached peripherals. Manufactured by OKI, a company renowned for its high-quality electronic parts, this interface is engineered for systems requiring flexible and reliable methods for data transfer between the processor and various peripheral devices. It is particularly noted for its robustness and adaptability in diverse computing environments, making it a crucial component in the development of high-performance computing systems that require precise control over data exchange processes. The use of the 111141_MSM82C55A-2RS in your projects signifies a commitment to quality and reliability, leveraging OKI's extensive expertise in creating interfaces that enhance the overall efficiency of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
YAGEO
Cap
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Renesas Electronics America
LFQFP-64, 16BIT MCU 64KB
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
5+ $10.8340 $54.1700
12+ $8.8890 $106.6680
18+ $8.6120 $155.0160
24+ $8.3340 $200.0160
32+ $8.0560 $257.7920
42+ $7.2230 $303.3660
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention