CLP-105-02-L-D-TR

Quick Quote
Part No CLP-105-02-L-D-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN RCPT 10POS 0.05 GOLD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306577-CLP-105-02-L-D-TR
Category Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Pitch - Mating 0.050" (1.27mm)
Mounting Type Surface Mount
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

10 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 16POS 3.00MM
Lowest to $0.5710
TE Connectivity
BOX RECPT KIT
Lowest to $10.3330
Molex, LLC
CTX-J100 RECEPTACLE TERMINAL(L)
Need more? Email Us
TE Connectivity
MQS 8P PLUG DBL HSG
Lowest to $0.0280
Wurth Electronics Inc
CONN HEADER VERT 12POS 2MM
Need more? Email Us
Amphenol FCI
CONN HEADER VERT 2POS 2.54MM
Lowest to $0.1720
TE Connectivity
CONN HDR 2POS 0.25 TIN PCB R/A
Lowest to $1.3190
TE Connectivity
CONTACT,FEMALE,0.64MM,SN,18-20
Lowest to $0.2120
Molex, LLC
CONN RCPT HSG 48POS 4ROW BRN
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention