G07P04S

Quick Quote
Part No G07P04S
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,-40V,-7A,SOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -40V
Current(ID) -7A
RDS(on) RD(max)<18mΩ@-10V
VTH VTH-1V~-2.5V
Package SOP-8
Win Source Part Number 1477157-G07P04S
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 40V 160A D2PAK
Lowest to $1.5530
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us
Icemos Technology
Superjunction MOSFET
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Diodes Incorporated
MOSFET P-CH 50V 130MA SOT323
Lowest to $0.0570
Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
275+ $0.1850 $50.8750
660+ $0.1520 $100.3200
1,025+ $0.1470 $150.6750
1,410+ $0.1420 $200.2200
1,825+ $0.1370 $250.0250
2,440+ $0.1230 $300.1200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 275 pcs
Order Increment : 4000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention