G60N06T

Quick Quote
Part No G60N06T
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH,60V,50A, TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1477270-G60N06T
Package TO-220
VTH VTH1.0V~2.0V
RDS(on) RD(max)<17mΩ@10V
Current(ID) 50A
Voltage(VDS) 60V
N/P Channel N-CH
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH DFN-3
Need more? Email Us
Alpha & Omega Semiconductor Inc.
MOSFET P-CH 20V 3A SOT23-3
Lowest to $0.0880
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
Icemos Technology
Superjunction MOSFET
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us
Diodes Incorporated
DIODE
Lowest to $0.0570

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
145+ $0.3570 $51.7650
345+ $0.2930 $101.0850
530+ $0.2840 $150.5200
730+ $0.2750 $200.7500
940+ $0.2660 $250.0400
1,265+ $0.2380 $301.0700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 145 pcs
Order Increment : 50 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention