G36N03K

Quick Quote
Part No G36N03K
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH,30V,36A,TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1477309-G36N03K
Package TO-252
VTH VTH1.0V~2.2V
RDS(on) RD(max)<8.5mΩ@10V
Current(ID) 36A
Voltage(VDS) 30V
N/P Channel N-CH
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Texas Instruments
MOSFET N-CH 25V 100A 8VSON
Lowest to $0.7160
Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Infineon Technologies
MOSFET N-CH 40V 160A D2PAK
Lowest to $1.5530
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Infineon Technologies
AUIRF1010 - 55V-60V N-CHANNEL AU
Lowest to $6.7910
Infineon Technologies
MOSFET N-CH 75V 100A TO262
Lowest to $0.4950
Infineon Technologies
MOSFET N-CH 55V 1.5A SOT-223
Lowest to $0.2330

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
355+ $0.1420 $50.4100
855+ $0.1170 $100.0350
1,330+ $0.1130 $150.2900
1,820+ $0.1100 $200.2000
2,360+ $0.1060 $250.1600
3,160+ $0.0950 $300.2000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,575 pieces
MOQ: 355 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention