G16P03S

Quick Quote
Part No G16P03S
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,-30V,-16A,SOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -30V
Current(ID) -16A
RDS(on) RD(max)<12mΩ@-10V
VTH VTH-1V~-2.5V
Package SOP-8
Win Source Part Number 1477183-G16P03S
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
MOSFET P-CH 20V 3A SOT23-3
Lowest to $0.0880
Infineon Technologies
MOSFET N-CH 75V 100A TO262
Lowest to $0.4950
Renesas Electronics America
SMALL SIGNAL FET / RF Mosfet
Lowest to $0.0950
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
Icemos Technology
Superjunction MOSFET
Need more? Email Us
ON Semiconductor
MOSFET N-CH 100V 10.5A/54A 5DFN / N-Channel 100 V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Need more? Email Us
Diodes Incorporated
MOSFET P-CH DFN-3
Need more? Email Us
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270
Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
210+ $0.2410 $50.6100
510+ $0.1980 $100.9800
785+ $0.1920 $150.7200
1,080+ $0.1860 $200.8800
1,400+ $0.1790 $250.6000
1,865+ $0.1610 $300.2650
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 210 pcs
Order Increment : 4000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention