G12P04K

Quick Quote
Part No G12P04K
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,-40V,-11A,TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -40V
Current(ID) -11A
RDS(on) RD(max)<35mΩ@-10V
VTH VTH-1.0V~-2.5V
Package TO-252
Win Source Part Number 1477170-G12P04K
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 150V 33A DPAK
Lowest to $2.8270
Vishay
MOSFET N-CH 500V 38A SOT-227
Need more? Email Us
Infineon Technologies
PFET, 8.7A I(D), 100V, 0.19OHM,
Lowest to $0.2910
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Diodes Incorporated
DIODE
Lowest to $0.0570
Infineon Technologies
MOSFET N-CH 40V 160A D2PAK
Lowest to $1.5530
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
Infineon Technologies
MOSFET N-CH 100V 17A DPAK
Lowest to $0.8130
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
325+ $0.1560 $50.7000
785+ $0.1280 $100.4800
1,210+ $0.1240 $150.0400
1,670+ $0.1200 $200.4000
2,160+ $0.1160 $250.5600
2,885+ $0.1040 $300.0400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 325 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention