G58N06K

Quick Quote
Part No G58N06K
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH,60V,58A, TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel N-CH
Voltage(VDS) 60V
Current(ID) 58A
RDS(on) RD(max)<13mΩ@10V
VTH VTH1.0V~2.5V
Package TO-252
Win Source Part Number 1477269-G58N06K
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
MOSFET P-CH 20V 3A SOT23-3
Lowest to $0.0880
Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Infineon Technologies
MOSFET N-CH 55V 1.5A SOT-223
Lowest to $0.2330
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us
Infineon Technologies
AUIRFS4310 - 75V-100V N-CHANNEL
Lowest to $1.1650
Infineon Technologies
MOSFET N-CH 100V 17A DPAK
Lowest to $0.8130
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
Infineon Technologies
AUIRF1010 - 55V-60V N-CHANNEL AU
Lowest to $6.7910
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention