G65P06T

Quick Quote
Part No G65P06T
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,-60V,-65A,TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -60V
Current(ID) -65A
RDS(on) RD(max)<18mΩ@-10V
VTH VTH-2.0V~-3.5V
Package TO-220
Win Source Part Number 1477130-G65P06T
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Infineon Technologies
MOSFET N-CH 75V 100A TO262
Lowest to $0.4950
Infineon Technologies
AUIRFS4310 - 75V-100V N-CHANNEL
Lowest to $1.1650
Diodes Incorporated
DIODE
Lowest to $0.0570
Infineon Technologies
MOSFET N-CH 55V 1.5A SOT-223
Lowest to $0.2330
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
Vishay
MOSFET N-CH 500V 38A SOT-227
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
70+ $0.7670 $53.6900
160+ $0.6290 $100.6400
250+ $0.6100 $152.5000
340+ $0.5900 $200.6000
440+ $0.5700 $250.8000
590+ $0.5110 $301.4900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 70 pcs
Order Increment : 50 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention