G900P15M

Quick Quote
Part No G900P15M
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-150V,-35A, TO-263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -150V
Current(ID) -35A
RDS(on) RD(max)<80mΩ@-10V
VTH VTH-1V~-2.6V~-4V
Package TO-263
Win Source Part Number 1477245-G900P15M
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810
Renesas Electronics America
SMALL SIGNAL FET / RF Mosfet
Lowest to $0.0950
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Infineon Technologies
AUIRF1010 - 55V-60V N-CHANNEL AU
Lowest to $6.7910
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
Diodes Incorporated
DIODE
Lowest to $0.0570
Infineon Technologies
MOSFET N-CH 55V 1.5A SOT-223
Lowest to $0.2330
Infineon Technologies
MOSFET N-CH 75V 100A TO262
Lowest to $0.4950

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
60+ $0.8430 $50.5800
145+ $0.6920 $100.3400
225+ $0.6700 $150.7500
310+ $0.6480 $200.8800
400+ $0.6270 $250.8000
535+ $0.5620 $300.6700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 60 pcs
Order Increment : 800 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention