G26P04K

Quick Quote
Part No G26P04K
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,-40V,-26A,TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -40V
Current(ID) -26A
RDS(on) RD(max)<18mΩ@-10V
VTH VTH-1.0V~-2.5V
Package TO-252
Win Source Part Number 1477165-G26P04K
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
AUIRF1010 - 55V-60V N-CHANNEL AU
Lowest to $6.7910
Infineon Technologies
MOSFET N-CH 100V 17A DPAK
Lowest to $0.8130
Infineon Technologies
MOSFET N-CH 40V 160A D2PAK
Lowest to $1.5530
Diodes Incorporated
DIODE
Lowest to $0.0570
IXYS
MOSFET N-CH 600V 18A PLUS-220SMD
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Infineon Technologies
PFET, 8.7A I(D), 100V, 0.19OHM,
Lowest to $0.2910
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
260+ $0.1960 $50.9600
625+ $0.1610 $100.6250
965+ $0.1560 $150.5400
1,325+ $0.1510 $200.0750
1,715+ $0.1460 $250.3900
2,295+ $0.1310 $300.6450
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 260 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention