G60N04D52

Quick Quote
Part No G60N04D52
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET Dual N-CH,40V,35A,DFN5X6-8L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel Dual N-CH
Voltage(VDS) 40V
Current(ID) 35A
RDS(on) RD(max)<9mΩ@10V
VTH VTH1.0V~2.5V
Package DFN5X6-8L
Win Source Part Number 1477430-G60N04D52
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
Alpha & Omega Semiconductor Inc.
MOSFET P-CH 20V 3A SOT23-3
Lowest to $0.0880
Infineon Technologies
AUIRFS4310 - 75V-100V N-CHANNEL
Lowest to $1.1650
Vishay
MOSFET N-CH 500V 38A SOT-227
Need more? Email Us
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
ON Semiconductor
MOSFET N-CH 100V 10.5A/54A 5DFN / N-Channel 100 V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Need more? Email Us
Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810
Diodes Incorporated
MOSFET P-CH DFN-3
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
145+ $0.3530 $51.1850
350+ $0.2890 $101.1500
540+ $0.2800 $151.2000
740+ $0.2710 $200.5400
955+ $0.2620 $250.2100
1,280+ $0.2350 $300.8000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 145 pcs
Order Increment : 5000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention