G06NP06S2

Quick Quote
Part No G06NP06S2
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N+P CH 60V/-60V 6A/-6A SOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel N+P CH
Voltage(VDS) 60V/-60V
Current(ID) 6A/-6A
RDS(on) RD(max)<35mΩ@10V
VTH VTH1.0V~2.5V
Package SOP-8
Win Source Part Number 1477409-G06NP06S2
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910
Infineon Technologies
PFET, 8.7A I(D), 100V, 0.19OHM,
Lowest to $0.2910
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810
Renesas Electronics America
SMALL SIGNAL FET / RF Mosfet
Lowest to $0.0950
Infineon Technologies
MOSFET N-CH 55V 1.5A SOT-223
Lowest to $0.2330
Infineon Technologies
MOSFET N-CH 100V 17A DPAK
Lowest to $0.8130
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention