82557140

Part No 82557140
Manufacturer Wurth Electronics Inc
Catalog TVS - Varistors, MOVs
Description SMT VARISTOR POWER 0402; 14VRMS;
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Würth Elektronik
Category Circuit Protection Varistors, MOVs
Part Status Active
Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 21.6 V
Varistor Voltage (Typ) 24 V
Varistor Voltage (Max) 27 V
Current - Surge 20 A
Capacitance @ Frequency 93 pF @ 1 kHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount, MLCV
Win Source Part Number WS1304393-82557140

Description

24 V 20 A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 510V 1.75KA DISC 7MM / 510 V 1.75 kA Varistor 1 Circuit Through Hole Disc 7mm
Need more? Email Us
Yageo
MOV / 510 V 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Lowest to $0.0420
Littelfuse Inc.
VARISTOR 680V 2.5KA DISC 10MM
Lowest to $2.9790
AVX Corp/Kyocera Corp
TRANSGUARD
Lowest to $0.5830
Littelfuse Inc.
VARISTOR 18.1V 150A 1206
Lowest to $0.9420
Bourns Inc.
VARISTOR 100V 2.5KA DISC 10MM
Lowest to $2.1640
Yageo
MOV / 470 V 6 kA Varistor 1 Circuit Through Hole Disc 14mm
Lowest to $0.0680
Littelfuse Inc.
VARISTOR 39V 280A 1210
Lowest to $0.1320
EPCOS (TDK)
VARISTOR 620V 10KA DISC 20MM
Lowest to $0.1700

Top Sellers

Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
40+ $1.4130 $56.5200
90+ $1.1600 $104.4000
135+ $1.1240 $151.7400
185+ $1.0870 $201.0950
240+ $1.0510 $252.2400
320+ $0.9420 $301.4400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,830 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention