G160P03KI

Quick Quote
Part No G160P03KI
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-30V,-30A,TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -30V
Current(ID) -30A
RDS(on) RD(max)<16mΩ@-10V
VTH VTH-1V~-2.5V
Package TO-252
Win Source Part Number 1477242-G160P03KI
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Vishay
MOSFET N-CH 500V 38A SOT-227
Need more? Email Us
Diodes Incorporated
MOSFET P-CH DFN-3
Need more? Email Us
Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270
IXYS
MOSFET N-CH 600V 18A PLUS-220SMD
Need more? Email Us
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us
Renesas Electronics America
SMALL SIGNAL FET / RF Mosfet
Lowest to $0.0950
Texas Instruments
MOSFET N-CH 25V 100A 8VSON
Lowest to $0.7160
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention