GT1K2P15K

Quick Quote
Part No GT1K2P15K
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-150V,-27A, TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -150V
Current(ID) -27A
RDS(on) RD(max)<110mΩ@-10V
VTH VTH-1V~-2V~-3V
Package TO-252
Win Source Part Number 1477246-GT1K2P15K
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Icemos Technology
Superjunction MOSFET
Need more? Email Us
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270
IXYS
MOSFET N-CH 600V 18A PLUS-220SMD
Need more? Email Us
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910
Infineon Technologies
MOSFET N-CH 40V 160A D2PAK
Lowest to $1.5530
Alpha & Omega Semiconductor Inc.
MOSFET P-CH 20V 3A SOT23-3
Lowest to $0.0880
Diodes Incorporated
DIODE
Lowest to $0.0570
Texas Instruments
MOSFET N-CH 25V 100A 8VSON
Lowest to $0.7160

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
75+ $0.6730 $50.4750
185+ $0.5520 $102.1200
285+ $0.5350 $152.4750
390+ $0.5180 $202.0200
500+ $0.5010 $250.5000
670+ $0.4490 $300.8300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 75 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention