82550250

Part No 82550250
Manufacturer Wurth Electronics Inc
Catalog TVS - Varistors, MOVs
Description VARISTOR 39V 100A 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Würth Elektronik
Category Circuit Protection Varistors, MOVs
Part Status Active
Maximum AC Volts 25 V
Maximum DC Volts 30 V
Varistor Voltage (Min) 35.1 V
Varistor Voltage (Typ) 39 V
Varistor Voltage (Max) 42.9 V
Number of Circuits 1
Capacitance @ Frequency 310 pF @ 1 kHz
Operating Temperature -40°C ~ 125°C (TA)
Win Source Part Number WS1304394-82550250

Description

39 V 100 A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 680V 2.5KA DISC 10MM
Lowest to $2.9790
Bourns Inc.
VARISTOR 82V 4.5KA DISC 14MM / 82 V 4.5 kA Varistor 1 Circuit Through Hole Disc 14mm
Lowest to $1.0870
Littelfuse Inc.
VARISTOR 36V 2KA DISC 20MM
Lowest to $0.4860
Yageo
MOV
Lowest to $0.0200
Yageo
MOV / 470 V 6 kA Varistor 1 Circuit Through Hole Disc 14mm
Lowest to $0.0680
EPCOS (TDK)
VARISTOR 430V 800A DISC 5MM
Lowest to $1.0060
Littelfuse Inc.
VARISTOR 39V 280A 1210
Lowest to $0.1320
Littelfuse Inc.
VARISTOR 18.1V 150A 1206
Lowest to $0.9420
Bourns Inc.
VARISTOR 270V 2.5KA DISC 10MM / 270 V 2.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Lowest to $0.0950

Top Sellers

NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
65+ $0.7920 $51.4800
155+ $0.6500 $100.7500
240+ $0.6290 $150.9600
330+ $0.6090 $200.9700
425+ $0.5890 $250.3250
570+ $0.5280 $300.9600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 780 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention