G050P03K

Quick Quote
Part No G050P03K
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,30V,-85A,TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) 30V
Current(ID) -85A
RDS(on) RD(max)<4.5mΩ@-10V
VTH VTH-1.0V~-2.5V
Package TO-252
Win Source Part Number 1477174-G050P03K
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
ON Semiconductor
MOSFET N-CH 100V 10.5A/54A 5DFN / N-Channel 100 V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Need more? Email Us
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
Vishay
MOSFET N-CH 500V 38A SOT-227
Need more? Email Us
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270
Infineon Technologies
MOSFET N-CH 40V 160A D2PAK
Lowest to $1.5530

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
125+ $0.4150 $51.8750
295+ $0.3400 $100.3000
455+ $0.3300 $150.1500
630+ $0.3190 $200.9700
810+ $0.3090 $250.2900
1,085+ $0.2770 $300.5450
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,078 pieces
MOQ: 125 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention