RSF100JB-73-62R

Part No RSF100JB-73-62R
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 62 OHM 5% 1W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1304872-RSF100JB-73-62R
Manufacturer YAGEO
Category Resistors-Through Hole Resistors
Packaging  Bulk
Part Status Active
Resistance (Ohms) 62 Ohms
Tolerance ±5%
Power (Watts) 1W
Composition Metal Oxide Film
Features Flame Proof, Safety
Operating Temperature -55°C ~ 235°C

Description

FEATURES 

  • Wide resistance range 
  • High stability 
  • Flameproof coating equivalent to UL-94V-0 
  • RoHS compliant and halogen free

You May Also Be Interested in

Yageo
RES 180 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1.33K OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 100 OHM 0.4W 5% AXIAL
Lowest to $0.0480
Vishay
RES 1.2K OHM 1W 5% AXIAL
Need more? Email Us
Yageo
RES 3.6K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1M OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 523K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1.8 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 110K OHM 1% 1/4W AXIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention