MFR-25FBF52-825K

Part No MFR-25FBF52-825K
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 825K OHM 1% 1/4W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1304861-MFR-25FBF52-825K
Manufacturer YAGEO
Category Resistors-Through Hole Resistors
Packaging  Bulk
Part Status Active
Resistance (Ohms) 825 kOhms
Tolerance (+ or -) ±1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Temperature Coefficient ±100ppm/°C
Operating Temperature -55°C ~ 155°C

Description

EATURES 

  • AEC-Q200 qualified 
  • Wide resistance range 
  • PPAP ready (MFR-25/MFR50S/MFR-50) 
  • High stability 
  • RoHS compliant & halogen-free

You May Also Be Interested in

Vishay
RES 1K OHM 0.6W 1% AXIAL
Need more? Email Us
Yageo
RES 44.2K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 110K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 133K OHM 1% 1/4W AXIAL
Lowest to $0.0190
Yageo
RES 32.4K OHM 1% 1/4W AXIAL
Lowest to $0.0190
Yageo
RES 27.4 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1.8 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 20 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1M OHM 1% 1/4W AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention