PAC300005609FAC000

Quick Quote
Part No PAC300005609FAC000
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 56 OHM 3W 1% AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307052-PAC300005609FAC000
Manufacturer Vishay
Category Resistors-Through Hole Resistors
Packaging  Cut Tape (CT) Tape & Box (TB)
Part Status Active
Resistance (Ohms) 56 Ohms
Tolerance ±1%
Power (Watts) 3W
Composition Wirewound
Temperature Coefficient ±100ppm/°C
Operating Temperature -55°C ~ 275°C
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The resistor element is a resistive wire which is wound in a single layer on a ceramic rod. Metal caps are pressed over the ends of the rod. The ends of the resistance wire and the leads are connected to the caps by welding. Tinned copper-clad iron leads with poor heat conductivity are employed permitting the use of relatively short leads to obtain stable mounting without overheating the solder joint.

You May Also Be Interested in

YAGEO
RES 750 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 133K OHM 1% 1/4W AXIAL
Lowest to $0.0190
YAGEO
RES 20 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 1.33K OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 1K OHM 0.6W 1% AXIAL
Need more? Email Us
YAGEO
RES 2.2K OHM 1% 1/2W AXIAL
Need more? Email Us
YAGEO
RES 20 OHM 1% 1/4W AXIAL
Lowest to $0.0190
Vishay
RES 100 OHM 0.4W 5% AXIAL
Lowest to $0.0480
YAGEO
RES 1.2 OHM 5% 1W AXIAL
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention