ECA-1JM101

Quick Quote
Part No ECA-1JM101
Manufacturer Panasonic
Catalog Capacitors
Description Aluminum Electrolytic Capacitors - Radial Leaded 100uF 63V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Capacitance 100 uF
Voltage Rating DC 63 VDC
Diameter 8 mm
Length 11.5 mm
Lead Spacing 3.5 mm
Product General Purpose Electrolytic Capacitors
Life 2000 Hour
Tolerance 20 %
Ripple Current 270 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Lead Style Straight
Termination Style Radial
Series M
Packaging Bulk
Package / Case Radial, Can
Type Radial Lead Type
Brand Panasonic
Dissipation Factor DF 0.11
Product Type Electrolytic Capacitors
Standard Pack Qty 200
Subcategory Capacitors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

KEMET
CAP ALUM 22UF 20% 50V SMD
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention