MFP-25BRD52-15K

Quick Quote
Part No MFP-25BRD52-15K
Manufacturer YAGEO
Catalog Through Hole Resistors
Description RES 15K OHM 0.1% 1/4W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307030-MFP-25BRD52-15K
Manufacturer YAGEO
Category Resistors-Through Hole Resistors
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Resistance (Ohms) 15 kOhms
Tolerance (+ or -) ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Temperature Coefficient ±25ppm/°C
Operating Temperature -55°C ~ 155°C
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

You May Also Be Interested in

Vishay
RES 100 OHM 0.4W 5% AXIAL
Lowest to $0.0480
YAGEO
RES 750 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 27.4 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 4.3K OHM 1% 1/4W AXIAL
Lowest to $0.0140
YAGEO
RES 1.24K OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 110K OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 20 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 9.76K OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 133K OHM 1% 1/4W AXIAL
Lowest to $0.0190
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention