RSF100JB-73-47K

Part No RSF100JB-73-47K
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 47K OHM 5% 1W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1304878-RSF100JB-73-47K
Manufacturer YAGEO
Category Resistors-Through Hole Resistors
Packaging  Bulk
Part Status Active
Resistance (Ohms) 47 kOhms
Tolerance ±5%
Power (Watts) 1W
Composition Metal Oxide Film
Features Flame Proof, Safety

Description

FEATURES 

  • Wide resistance range 
  • High stability 
  • Flameproof coating equivalent to UL-94V-0 
  • RoHS compliant and halogen free

You May Also Be Interested in

Yageo
RES 1.21K OHM 1% 1/4W AXIAL
Lowest to $0.0190
Yageo
RES 27.4 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1M OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 523K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 44.2K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 4.3K OHM 1% 1/4W AXIAL
Lowest to $0.0140
Vishay
RES 100 OHM 0.4W 5% AXIAL
Lowest to $0.0480
Yageo
RES 32.4K OHM 1% 1/4W AXIAL
Lowest to $0.0190
Yageo
RES 1.33K OHM 1% 1/4W AXIAL
Need more? Email Us

Top Sellers

Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention