MFR-25FTF52-820R

Part No MFR-25FTF52-820R
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 820 OHM 1% 1/4W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1304850-MFR-25FTF52-820R
Manufacturer YAGEO
Category Resistors-Through Hole Resistors
Packaging  Tape & Box (TB)
Part Status Active
Resistance (Ohms) 820 Ohms
Tolerance (+ or -) ±1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Temperature Coefficient ±100ppm/°C
Operating Temperature -55°C ~ 155°C

Description

EATURES 

  • AEC-Q200 qualified 
  • Wide resistance range 
  • PPAP ready (MFR-25/MFR50S/MFR-50) 
  • High stability 
  • RoHS compliant & halogen-free

You May Also Be Interested in

Yageo
RES 44.2K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 32.4K OHM 1% 1/4W AXIAL
Lowest to $0.0190
Yageo
RES 9.76K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 499K OHM 1% 1/4W AXIAL
Lowest to $0.0160
Yageo
RES 20 OHM 1% 1/4W AXIAL
Lowest to $0.0190
Yageo
RES 1.8 OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 100 OHM 0.4W 5% AXIAL
Lowest to $0.0480
Yageo
RES 5.6K OHM 1% 1/2W AXIAL
Need more? Email Us
Yageo
RES 523K OHM 1% 1/4W AXIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
2,945+ $0.0170 $50.0650
7,145+ $0.0140 $100.0300
11,540+ $0.0130 $150.0200
15,385+ $0.0130 $200.0050
19,235+ $0.0130 $250.0550
27,275+ $0.0110 $300.0250
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 187,800 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention