SEI-120-02-G-S-AB-TR

Part No SEI-120-02-G-S-AB-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN SPRING MOD 20POS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1305417-SEI-120-02-G-S-AB-TR
Manufacturer Samtec Inc.
Category Connectors, Interconnects Rectangular Connectors Spring Loaded
Packaging  Tape & Reel (TR)
Part Status Active
Connector Type Compression Contact, Non-Gendered
Number of Contacts 20
Pitch (mm) 0.039" (1.00mm)
Mounting Type Surface Mount
Material Phosphor Bronze
Contact Finish Thickness 10.0µin (0.25µm)

Description

Board to Board & Mezzanine Connectors 1.00 mm Single Row One-Piece Interface
 

You May Also Be Interested in

Amphenol FCI
CONN RCPT HSG 8POS 2.54MM
Need more? Email Us
TE Connectivity
MQS 8P PLUG DBL HSG
Lowest to $0.0280
TE Connectivity
CONTACT,FEMALE,0.64MM,SN,18-20
Lowest to $0.2120
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL PIN HEADER
Need more? Email Us
TE Connectivity
CONN PLUG HSG 2POS 7.13MM
Need more? Email Us
Cinch Connectivity Solutions
CONN HEADER R/A 60POS
Lowest to $39.5660
TE Connectivity
CONN RCPT HSG 9POS 3.96MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER VERT 2POS 3MM
Lowest to $0.3730
TE Connectivity
CONN RCPT 2POS IDC 28AWG GOLD
Need more? Email Us

Top Sellers

Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
8+ $7.0660 $56.5280
18+ $5.7980 $104.3640
27+ $5.6160 $151.6320
37+ $5.4350 $201.0950
48+ $5.2540 $252.1920
64+ $4.7110 $301.5040
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention