G86N06K

Quick Quote
Part No G86N06K
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH,60V,68A,TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel N-CH
Voltage(VDS) 60V
Current(ID) 68A
RDS(on) RD(max)<8.4mΩ@10V
VTH VTH2V~4V
Package TO-252
Win Source Part Number 1477263-G86N06K
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270
Alpha & Omega Semiconductor Inc.
MOSFET P-CH 20V 3A SOT23-3
Lowest to $0.0880
Texas Instruments
MOSFET N-CH 25V 100A 8VSON
Lowest to $0.7160
Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Infineon Technologies
AUIRFS4310 - 75V-100V N-CHANNEL
Lowest to $1.1650
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Infineon Technologies
IPP65R190 - 650V AND 700V COOLMO
Lowest to $1.3590
IXYS
MOSFET N-CH 600V 18A PLUS-220SMD
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
160+ $0.3210 $51.3600
385+ $0.2630 $101.2550
590+ $0.2550 $150.4500
810+ $0.2470 $200.0700
1,050+ $0.2390 $250.9500
1,405+ $0.2140 $300.6700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,725 pieces
MOQ: 160 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention