G18N50T

Quick Quote
Part No G18N50T
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH,60V,223A, TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel N-CH
Voltage(VDS) 60V
Current(ID) 223A
RDS(on) RD(max)<2.7mΩ@10V
VTH VTH1.0V~2.5V
Package TO-220
Win Source Part Number 1477280-G18N50T
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
AUIRF1010 - 55V-60V N-CHANNEL AU
Lowest to $6.7910
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270
Renesas Electronics America
SMALL SIGNAL FET / RF Mosfet
Lowest to $0.0950
Infineon Technologies
MOSFET N-CH 600V 2.6A SOT223 / N-Channel 600 V 2.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3
Lowest to $0.2270
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Infineon Technologies
MOSFET N-CH 40V 160A D2PAK
Lowest to $1.5530
Infineon Technologies
PFET, 8.7A I(D), 100V, 0.19OHM,
Lowest to $0.2910
Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
10+ $5.3820 $53.8200
23+ $4.4160 $101.5680
36+ $4.2780 $154.0080
49+ $4.1400 $202.8600
63+ $4.0020 $252.1260
84+ $3.5880 $301.3920
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
In Stock: 50 pieces Factory Stock: 50 pieces
MOQ: 10 pcs
Order Increment : 50 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention