G15N06K

Quick Quote
Part No G15N06K
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH,60V,15A,TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel N-CH
Voltage(VDS) 60V
Current(ID) 15A
RDS(on) RD(max)<45mΩ@10V
VTH VTH1V~3V
Package TO-252
Win Source Part Number 1477286-G15N06K
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
Renesas Electronics America
SMALL SIGNAL FET / RF Mosfet
Lowest to $0.0950
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Vishay
MOSFET N-CH 500V 38A SOT-227
Need more? Email Us
IXYS
MOSFET N-CH 600V 18A PLUS-220SMD
Need more? Email Us
Texas Instruments
MOSFET N-CH 25V 100A 8VSON
Lowest to $0.7160
Diodes Incorporated
DIODE
Lowest to $0.0570
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270
Infineon Technologies
MOSFET N-CH 75V 100A TO262
Lowest to $0.4950

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
220+ $0.2290 $50.3800
535+ $0.1880 $100.5800
825+ $0.1820 $150.1500
1,130+ $0.1770 $200.0100
1,465+ $0.1710 $250.5150
1,965+ $0.1530 $300.6450
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 220 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention