G09P02L

Quick Quote
Part No G09P02L
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V,-9A,SOT-23-3L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -20V
Current(ID) -9A
RDS(on) RD(max)<23mΩ@-4.5V
VTH VTH-0.5V~-1.2V
Package SOT-23-3L
Win Source Part Number 1477223-G09P02L
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 40V 160A D2PAK
Lowest to $1.5530
Diodes Incorporated
MOSFET P-CH 50V 130MA SOT323
Lowest to $0.0570
Infineon Technologies
AUIRF1010 - 55V-60V N-CHANNEL AU
Lowest to $6.7910
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Infineon Technologies
MOSFET N-CH 600V 2.6A SOT223 / N-Channel 600 V 2.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3
Lowest to $0.2270
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270
Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910
Infineon Technologies
PFET, 8.7A I(D), 100V, 0.19OHM,
Lowest to $0.2910

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
480+ $0.1050 $50.4000
1,165+ $0.0860 $100.1900
1,790+ $0.0840 $150.3600
2,470+ $0.0810 $200.0700
3,210+ $0.0780 $250.3800
4,290+ $0.0700 $300.3000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 112,800 pieces
MOQ: 480 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention