G65P06F

Quick Quote
Part No G65P06F
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,-60V,-65A,TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -60V
Current(ID) -65A
RDS(on) RD(max)<18mΩ@-10V
VTH VTH-2.0V~-3.5V
Package TO-220F
Win Source Part Number 1477129-G65P06F
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 50V 130MA SOT323
Lowest to $0.0570
Infineon Technologies
AUIRFS4310 - 75V-100V N-CHANNEL
Lowest to $1.1650
Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Infineon Technologies
MOSFET N-CH 40V 160A D2PAK
Lowest to $1.5530
Texas Instruments
MOSFET N-CH 25V 100A 8VSON
Lowest to $0.7160
Infineon Technologies
MOSFET N-CH 100V 17A DPAK
Lowest to $0.8130

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
80+ $0.6560 $52.4800
190+ $0.5380 $102.2200
290+ $0.5210 $151.0900
400+ $0.5050 $202.0000
515+ $0.4880 $251.3200
690+ $0.4370 $301.5300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 80 pcs
Order Increment : 50 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention