CMF554M9900FHEB

Part No CMF554M9900FHEB
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 4.99M OHM 1/2W 1% AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1307056-CMF554M9900FHEB
Manufacturer Vishay
Category Resistors-Through Hole Resistors
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Resistance (Ohms) 4.99 MOhms
Tolerance (+ or -) ±1%
Power (Watts) 0.5W, 1/2W
Composition Metal Film
Temperature Coefficient ±50ppm/°C
Operating Temperature -55°C ~ 175°C

Description

FEATURES
• Small size - conformal coated
• Flame retardant epoxy coating
• Controlled temperature coefficient
• Excellent high frequency characteristics
• Exceptionally low noise; typically 0.10 μV/V
• Low voltage coefficient to ± 5 ppm/V
• Special tolerance and or TC matching available on request • Material categorization: for definitions of compliance please see www.vishay.com/doc?99912

You May Also Be Interested in

Yageo
RES 180 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 110K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 3.6K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 32.4K OHM 1% 1/4W AXIAL
Lowest to $0.0190
Yageo
RES 5.6K OHM 1% 1/2W AXIAL
Need more? Email Us
Yageo
RES 1M OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 10 OHM 1% 1/2W AXIAL
Need more? Email Us
Yageo
RES 44.2K OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 1.2K OHM 1W 5% AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention